The PC792B is an automotive plug-in relay with a 1C (SPDT) contact form and a 40 A continuous current rating at 14 VDC. It features a coil diode, sealed enclosure, and metal bracket mounting. The 24 VDC coil consumes 15.6 W, with a must-operate voltage of 15.6 VDC and release voltage of 2.4 VDC. Operate and release times are both 10 ms. Contact material is AgSnO₂, with a maximum switching voltage of 75 VDC. Operating temperature ranges from -40°C to 125°C. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm. Dielectric strength is 750 Vrms between coil and contacts. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C3-24S-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |