The PC792B-1C-C3-12S-X is an automotive plug-in relay with a SPDT contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a coil voltage of 12 VDC. It features a weatherproof case with metal bracket (C3), sealed enclosure (S), and tin-plated terminals. The relay operates from -40°C to 125°C, has a coil power of 1.9 W, and an operate and release time of ≤10 ms. Contact material is AgSnO2, insulation resistance is 100 MΩ min at 500 VDC, and dielectric strength is 750 Vrms between coil and contacts. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm, with a weight of 31.0 g.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C3-12S-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |