The PC792B series is an automotive plug-in or PCB mini ISO relay with a contact rating of 40 A continuous current at 14 VDC resistive load and a maximum switching voltage of 75 VDC. It features a SPDT (1C) contact form, a 12 VDC coil with 1.9 W power consumption, and includes a reverse diode for coil suppression. The C3 variant has a weatherproof case with a metal bracket and is sealed. The relay operates from -40°C to 125°C and meets a dielectric strength of 750 Vrms between coil and contacts. Weight is 31.0 g, with dimensions of 26.0 mm × 24.5 mm × 17.9 mm. Terminal strength is 8 N for quick connect, and solderability is rated at 260°C for 5 seconds. Mechanical life is 1 × 10^7 operations, electrical life is 1 × 10^5 operations, and operate and release times are both ≤10 ms.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C3-12S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |