The PC792B series is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, SPDT (1C) contact form, and a 24 VDC coil voltage. It can be mounted with a metal bracket (C2 option) and includes a resistor across the coil for transient suppression. The relay has a maximum switching voltage of 75 VDC, operates from -40°C to 125°C, and meets a dielectric strength of 750 Vrms between coil and contacts. It is sealed, with tin-plated terminals and RoHS-compliant construction. The coil power is 15.6 W with a pick-up voltage of 15.6 VDC and a release voltage of 2.4 VDC. Operate and release times are both 10 ms max.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C2-24C-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |