The PC792B series is an automotive plug-in/PCB mini ISO relay with a 40 A continuous current rating, SPDT contact form (1C), and a 75 VDC maximum switching voltage. It has a 24 VDC coil, reverse diode protection, and a metal bracket mounting option (C2). The relay operates at 1.9 W coil power, with a must-operate voltage of 15.6 VDC and must-release voltage of 2.4 VDC. Operate and release times are both 10 ms max. Contact material is AgSnO₂, with an insulation resistance of 100 MΩ min, dielectric strength of 500 Vrms between contacts and 750 Vrms between coil and contacts. Operating temperature ranges from -40°C to 125°C, and storage temperature from -40°C to 155°C. Dimensions are 26.00 mm (length) × 17.90 mm (width) × 10.75 mm (height).
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C2-24C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |