The PC792B is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating for resistive loads up to 75 VDC. It features a SPDT (1C) contact form, a metal bracket mounting style (C2), and a 12 VDC coil consuming 1.9 W. The relay includes an integrated resistor across the coil and is process sealed. Contact material is AgSnO₂ with initial resistance ≤30 mΩ. Operate and release times are ≤10 ms. Operating temperature ranges from -40°C to 125°C. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm. Weight is 31.0 g. Insulation resistance is 100 MΩ min at 500 VDC. Dielectric strength is 500 Vrms between contacts and 750 Vrms between coil and contacts. Solderability supports 260°C for 5 s ± 0.5 s. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C2-12S-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |