The PC792B is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, SPDT contact form, and a 12 VDC coil. It features a metal bracket mounting style and includes a resistor across the coil. The relay operates from -40°C to 125°C and has a dielectric strength of 750 Vrms between coil and contacts. It is sealed and has tin-plated terminals. Dimensions are 26.00 mm x 24.50 mm x 17.90 mm. It meets mechanical life of 10⁷ operations and electrical life of 10⁵ operations at rated load. Maximum switching voltage is 75 VDC, and maximum switching power is 560 W.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C2-12C-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |