The PC792B is an automotive plug-in or PCB mini ISO relay with a contact form of SPDT (1C), mounted on a metal bracket, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC and a coil voltage of 12 VDC. It includes a reverse diode for coil suppression, operates from -40°C to 125°C, and has a coil power of 1.6 W. The relay features a tin-plated termination, mechanical life of 10^7 operations, and electrical life of 10^5 operations. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm with quick-connect terminals. The enclosure is sealed and meets standards for shock resistance at 147 m/s² and vibration resistance from 10 to 40 Hz at 1.5 mm double amplitude.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C2-12C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |