The PC792B is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, SPDT (1C) contact form, and a 24 VDC coil. It features a plastic bracket mounting style (C1), is process sealed (S), and complies with RoHS (X). The relay operates at 1.9 W coil power, has a must-operate voltage of 15.6 VDC, and a must-release voltage of 2.4 VDC, with operate and release times of 10 ms each. Contact material is AgSnO₂, with a maximum switching voltage of 75 VDC and a maximum switching power of 560 W. Operating temperature ranges from -40°C to 125°C, and storage temperature from -40°C to 155°C. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm for plug-in versions. Terminal strength is 8 N for quick connect, and solderability meets 260°C for 5 seconds. Weight is 31.0 g.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C1-24S-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |