The PC792B series is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, SPDT (1C) contact form, and a 24 VDC coil. It includes a parallel resistor for coil suppression, is process sealed, and uses a plastic bracket (C1) for mounting. The relay supports switching up to 75 VDC and 560 W, with a coil power of 15.6 W at 24 VDC, operate time of 10 ms, and release time of 10 ms. Contacts are made of AgSnO₂, with initial resistance under 30 mΩ. The operating temperature range is -40°C to 125°C, and storage temperature extends to 155°C. Shock resistance is 147 m/s² for 11 ms, and vibration resistance covers 10-40 Hz with 1.5 mm double amplitude. Dimensions are 26.0 mm × 24.5 mm × 17.9 mm, with a weight of 31.0 g.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C1-24S-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |