The PC792B series is an automotive plug-in or PCB mini ISO relay with a contact rating of 40 A at 14 VDC or 20 A at 28 VDC, resistive load, and a maximum switching voltage of 75 VDC. It supports contact forms 1A, 1C, and 1AA, with the PC792B-1C variant featuring a SPDT contact configuration. This relay has a plastic bracket mounting style, a 24 VDC coil with 15.6 W nominal power, and includes a reverse diode. It operates from -40°C to 125°C, has a coil operate time of 10 ms or less, and a release time of 10 ms or less. The terminal plating is tin, and the enclosure is sealed. Dimensions are 26.00 mm × 17.90 mm × 13.00 mm for the plug-in version.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C1-24C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |