The PC792B series is an automotive plug-in and PCB mini ISO relay with a contact form of 1C (SPDT), rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC resistive loads, and a maximum switching voltage of 75 VDC. The part PC792B-1C-C1-12S-X uses a plastic bracket mounting style and a 12 VDC coil with 1.9 W power consumption. It features a sealed enclosure, tin-plated terminals, and RoHS compliance. The relay operates from -40°C to 125°C, has an initial contact resistance of 30 mΩ max, and contact material of AgSnO₂. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm for the plug-in version. Mechanical life is 1 × 10· operations, and electrical life is 1 × 10⁵ operations under rated load.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C1-12S-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |