The PC792B is an automotive plug-in or PCB mini ISO relay with a contact form of SPDT (1C), rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It features a reverse diode, a plastic bracket mount, and a 12 VDC coil with a power consumption of 1.6 W. The relay operates from -40°C to 125°C, has a dielectric strength of 750 Vrms between coil and contacts, and meets solderability standards of 260°C for 5 seconds. Its dimensions are 26.00 mm in length and 17.90 mm in height, with a weight of 31.0 g. The contact material is AgSnO₂, and both operate and release times are 10 ms maximum.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C1-12C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |