The PC792B is an automotive plug-in or PCB mini ISO relay with a contact form of 1C (SPDT), rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC and switching power of 560 W. It features an integrated diode for coil suppression, a 24 VDC coil with 15.6 W power, and operates within -40°C to 125°C. The relay has a plug-in mounting style, weighs 31.0 g, and meets specified dielectric strength and insulation resistance levels. Terminal strength is 8 N for quick connect, and solderability is rated to 260°C for 5 seconds. Operating and release times are both ≤10 ms.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |