The PC792B is an automotive plug-in or PCB mini ISO relay with a contact form of SPST NO (1A), designed for switching up to 40 A continuous current at 14 VDC or 20 A at 28 VDC. It features a 24 VDC coil with 1.6 W power consumption, an integrated diode for coil suppression, and tin-plated PCB pins. The relay measures 26.00 mm in width, 24.50 mm in depth, and 17.90 mm in height, with terminals rated for 8 N quick connect pull force. It operates from -40°C to 125°C, withstands 500 Vrms dielectric strength between contacts and 750 Vrms between coil and contacts, and has an initial contact resistance of 30 mΩ max. Mechanical life is 1 × 10⁷ operations, with 1 × 10⁵ electrical operations at rated load. The contact material is AgSnO₂.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-P-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |