The PC792B is an automotive plug-in or PCB-mounted mini ISO relay with a SPST normally open contact form, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It features a 12 VDC coil with 1.6 W power consumption, PCB pin termination, and tin-plated terminals. The relay is sealed, operates from -40°C to 125°C, and meets RoHS compliance. Dimensions are 26.0 mm × 24.5 mm × 17.9 mm with a weight of 31.0 g. The contact material is AgSnO₂, with an initial contact resistance of 30 mΩ max and a mechanical life of 1 × 10⁷ operations. Its operate and release times are both ≤10 ms.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-P-12SN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |