The PC792B is an automotive plug-in or PCB mini ISO relay with a contact form of SPST NO (1A), designed for resistive loads up to 40 A at 14 VDC or 20 A at 28 VDC. It features a 12 VDC coil with 1.6 W power consumption, PCB pins for termination, and a resistor across the coil. The relay has a sealed enclosure, tin-plated terminals, and RoHS compliance. It operates from -40°C to 125°C, with a maximum switching voltage of 75 VDC and an initial contact resistance of 30 mΩ max. The mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm. Weight is 31.0 g.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-P-12C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |