The PC792B is an automotive plug-in or PCB mini ISO relay with a contact form of SPST NO (1A), rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and 560 W switching power. It features an internal diode and a weatherproof case with metal bracket (C3), sealed enclosure (S), and a 12 VDC coil consuming 1.6 W. The relay has a plug-in mounting style, tin-plated terminals, and operates from -40°C to 125°C. Dimensions are 26.00 mm × 17.90 mm × 24.50 mm. It meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations with AgSnO₂ contacts.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C3-12S-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |