The PC792B is an automotive plug-in or PCB mini ISO relay with a contact form of SPST NO (1A), rated for a continuous carrying current of 40 A at 14 VDC or 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It features a metal bracket mounting (C2), a 24 VDC coil with a power consumption of 15.6 W, and is process sealed (S). The relay has an operating temperature range of -40°C to 125°C, a coil operate time of 10 ms, and a release time of 10 ms, with contact material composed of AgSnO₂. Dimensions are 26.00 mm in length, 16.80 mm in width, and 13.00 mm in height. The unit is RoHS compliant and weighs 31.0 g.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C2-24S-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |