The PC792B series is an automotive plug-in or PCB mini ISO relay with a contact rating of 40 A continuous current at 14 VDC or 20 A at 28 VDC for resistive loads, and a maximum switching voltage of 75 VDC. It features a SPST-NO contact form, AgSnO2 contact material, and a coil power of 1.6 W for the 24 VDC variant. The relay has a metal bracket mounting style, a sealed enclosure, and includes a parallel resistor. It operates from -40°C to 125°C and measures 26.00 mm in length and 17.90 mm in height. The part is RoHS compliant and has a must-operate voltage of 15.6 VDC and a must-release voltage of 2.4 VDC, with operate and release times of 10 ms each.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C2-24S-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |