The PC792B is an automotive plug-in or PCB mini ISO relay with a 40 A continuous contact rating at 14 VDC and 20 A at 28 VDC for resistive loads, and a maximum switching voltage of 75 VDC. It has a SPST NO (1A) contact form, AgSnO2 contacts, and operates from -40°C to 125°C. The 24 VDC coil consumes 15.6 W, with a must-operate voltage of 15.6 VDC and release voltage of 2.4 VDC. Operate and release times are both 10 ms. It includes a reverse diode and is sealed. The metal bracket (C2) mount and dimensions are 26.00 mm × 24.50 mm × 17.90 mm, with a weight of 31.0 g. Dielectric strength is 750 Vrms between coil and contacts, and insulation resistance is 100 MΩ min at 500 VDC.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C2-24S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |