The PC792B is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating and SPST NO contact form (1A). It uses a 24 VDC coil, operates at 15.6 W, and includes an internal diode for coil suppression. The relay has a metal bracket mounting style and a sealed enclosure. Contact material is AgSnO₂ with 30 mΩ max initial resistance. Operating temperature ranges from -40°C to 125°C, storage from -40°C to 155°C. Dielectric strength is 750 Vrms between coil and contacts. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations. Dimensions are 26.00 × 24.50 × 17.90 mm. RoHS compliant.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C2-24S-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |