The PC792B is an automotive plug-in or PCB mini ISO relay with a SPST NO (1A) contact form, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a coil power of 1.6 W. It features a metal bracket mounting (C2) and a sealed enclosure (S), with a 12 VDC coil voltage. The relay has an operating temperature range of -40°C to 125°C, an initial contact resistance of 30 mΩ max, and uses AgSnO2 contact material. Terminal strength is 8 N for quick connect, and it supports solderability at 260°C for 5 seconds. Dimensions are 26.00 mm in length, 17.90 mm in width, and 13.00 mm in height. The part is RoHS compliant and meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C2-12S-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |