The PC792B is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, designed for resistive loads at 14 VDC or 28 VDC. It is available in contact forms including SPST NO (1A), with a metal bracket mounting (C2), 12 VDC coil voltage, and a resistor across the coil. The relay has a dust cover, tin-plated terminals, and is RoHS compliant. Its operating temperature ranges from -40°C to 125°C, with a storage temperature up to 155°C. The relay measures 26.0 mm x 24.5 mm x 17.9 mm and weighs 31.0 g. Maximum switching voltage is 75 VDC, with contact resistance of 30 mΩ max and dielectric strength of 750 Vrms between coil and contacts. Mechanical life is 1 x 10⁷ operations, electrical life is 1 x 10⁵ operations, and coil power is 1.6 W. Operate and release times are both 10 ms max.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C2-12C-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |