The PC792B is an automotive plug-in or PCB miniature relay with a contact form of SPST NO (1A), mounted on a metal bracket (C2), rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It features an integrated diode for coil suppression, a 12 VDC coil with 1.6 W power consumption, and a sealed enclosure. The relay operates from -40°C to 125°C, has a dielectric strength of 750 Vrms between coil and contacts, and weighs 31.0 g. Dimensions are 26.0 mm × 24.5 mm × 17.9 mm for the plug-in version with metal bracket. It meets automotive environmental standards including shock resistance of 147 m/s² and vibration resistance from 10 to 40 Hz with 1.5 mm double amplitude.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C2-12C-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |