The PC792B is an automotive plug-in/PCB mini ISO relay with a contact form of 1A SPST N.O., rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It features a 24 VDC coil with 1.6 W power consumption, an internal diode for coil suppression, and a plastic bracket mounting style. The relay is sealed for environmental protection, has a tin-plated terminal finish, and is RoHS compliant. It measures 26.00 mm in length with a height of 24.50 mm, weighs 31.0 g, and operates from -40°C to 125°C. Contact material is AgSnO₂ with initial contact resistance of 30 mΩ max., and it supports 1 × 10⁵ electrical operations. The relay has a dielectric strength of 750 Vrms between coil and contacts, and operates and releases within 10 ms.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C1-24S-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |