The PC792B is an automotive plug-in or PCB miniature ISO relay with a contact form of 1A SPST NO, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It features an integrated diode for coil suppression, a plastic bracket mounting style, and a sealed enclosure. The relay operates at 24 VDC coil voltage with a power consumption of 1.9 W, has an operating temperature range of -40°C to 125°C, and is RoHS compliant. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm with quick-connect terminals. The contact material is AgSnO₂, initial contact resistance is 30 mΩ max, and mechanical life is 1 × 10⁷ operations.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C1-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |