The PC792B is an automotive plug-in or PCB mini ISO relay with a contact form of SPST-NO (1A), mounted with a plastic bracket (C1), rated for 12VDC coil voltage, and sealed (S). It includes a diode for coil suppression and is RoHS compliant (X). The relay carries a continuous current rating of 40 A at 14 VDC resistive load, with a maximum switching voltage of 75 VDC and a maximum switching power of 560 W. The coil operates at 1.6 W, with an operate time of ≤10 ms and a release time of ≤10 ms. Mounting dimensions are 26.00 mm × 17.90 mm × 13.00 mm for the plug-in version. The contact material is AgSnO₂, and the operating temperature range is -40°C to 125°C. Total weight is 31.0 g.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C1-12S-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |