Picker Components Picker PC792B-1A-C1-12C-N-X Mini ISO Relay, 12VDC, SPST, 40A, Dust cover with Plastic Bracket PC792B-1A-C1-12C-N-X

Description
Not Certified for Ignition Protection Picker PC792B-1A-C1-12C-N-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini ISO Relay Contact Action: SPST (1A) Voltage Rating: 12VDC NO Current Rating: 40A NC Current Rating: 30A Terminal Type: (4) 1/4" Terminals Required Nickel plated terminals Dust cover included Plastic mounting bracket included Contact switching capacity up to 120A Lead free and RoHS compliant
Request a Quote
Description
Not Certified for Ignition Protection Picker PC792B-1A-C1-12C-N-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini ISO Relay Contact Action: SPST (1A) Voltage Rating: 12VDC NO Current Rating: 40A NC Current Rating: 30A Terminal Type: (4) 1/4" Terminals Required Nickel plated terminals Dust cover included Plastic mounting bracket included Contact switching capacity up to 120A Lead free and RoHS compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picker PC792B-1A-C1-12C-N-X Mini ISO Relay, 12VDC, SPST, 40A, Dust cover with Plastic Bracket - 74878 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792B-1A-C1-12C-N-X Mini ISO Relay, 12VDC, SPST, 40A, Dust cover with Plastic Bracket
74878
Picker PC792B-1A-C1-12C-N-X Mini ISO Relay, 12VDC, SPST, 40A, Dust cover with Plastic Bracket 74878
Not Certified for Ignition Protection Picker PC792B-1A-C1-12C-N-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini ISO Relay Contact Action: SPST (1A) Voltage Rating: 12VDC NO Current Rating: 40A NC Current Rating: 30A Terminal Type: (4) 1/4" Terminals Required Nickel plated terminals Dust cover included Plastic mounting bracket included Contact switching capacity up to 120A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792B-1A-C1-12C-N-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini ISO Relay
  • Contact Action: SPST (1A)
  • Voltage Rating: 12VDC
  • NO Current Rating: 40A
  • NC Current Rating: 30A
  • Terminal Type: (4) 1/4" Terminals Required
  • Nickel plated terminals
  • Dust cover included
  • Plastic mounting bracket included
  • Contact switching capacity up to 120A
  • Lead free and RoHS compliant
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74878
Product Name Picker PC792B-1A-C1-12C-N-X Mini ISO Relay, 12VDC, SPST, 40A, Dust cover with Plastic Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Type 36.11 - Miniature PCB relays 10A - 361190054011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Power Relays - 1-1393092-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers
Relay module - 288-418 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details