The PC792B is an automotive plug-in or PCB miniature relay with a contact form of 1A SPST NO, designed for switching resistive loads up to 40 A at 14 VDC or 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a continuous current rating of 40 A. It features a 24 VDC coil with a power consumption of 15.6 W, a resistor across the coil, and a sealed enclosure. The relay has a plug-in mounting style with tin-plated terminals and meets an operating temperature range of -40°C to 125°C. Its mechanical life is 1 × 10· operations, and its electrical life is 1 × 10⁵ operations. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm. The contact material is AgSnO₂, and the relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C-24S1-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |