The PC792B is an automotive plug-in or PCB mini ISO relay with a single-pole, single-throw normally open (SPST-NO) contact form, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a contact material of AgSnO₂. It features a 12 VDC coil with 1.6 W power consumption, an integrated reverse diode, and a sealed enclosure. The relay measures 26.0 mm × 24.5 mm × 17.9 mm and supports terminal strengths of 8 N for quick-connect pins. Operating temperature ranges from -40°C to 125°C, with a storage temperature up to 155°C. Mechanical life is rated at 1 × 10⁷ operations, and electrical life at 1 × 10⁵ operations under resistive load. The part includes a dust cover and complies with RoHS.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C-12S1-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |