The PC792B is an automotive plug-in or PCB mini ISO relay with a SPST-NO contact form (1A), rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC resistive loads, with a maximum switching voltage of 75 VDC and a coil power of 1.6 W at 12 VDC. It features an internal diode for coil suppression, a sealed enclosure, and tin-plated terminals. The relay measures 26.0 mm in length, with plug-in mounting and quick connect terminals. It operates from -40°C to 125°C, withstands 147 m/s² shock, and meets a contact insulation resistance of 100 MΩ min at 500 VDC and a dielectric strength of 750 Vrms between coil and contacts. Electrical life is rated at 1 × 10⁵ operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C-12S1-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |