Picker Components Picker PC792B-1A-C-12S-RN-X Mini ISO Relay, 12V, SPST, 40A, Sealed with Resistor PC792B-1A-C-12S-RN-X

Description
Not Certified for Ignition Protection Picker PC792B-1A-C-12S-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini ISO Relay Contact Action: SPST (1A) Voltage Rating: 12V NO Current Rating: 40A NC Current Rating: 30A Terminal Type: (4) 1/4" Terminals Required Nickel plated terminals Sealed case enclosure Internal resistor included Contact switching capacity up to 120A Lead free and RoHS compliant
Request a Quote Datasheet
Description
Not Certified for Ignition Protection Picker PC792B-1A-C-12S-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini ISO Relay Contact Action: SPST (1A) Voltage Rating: 12V NO Current Rating: 40A NC Current Rating: 30A Terminal Type: (4) 1/4" Terminals Required Nickel plated terminals Sealed case enclosure Internal resistor included Contact switching capacity up to 120A Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792B-1A-C-12S-RN-X Mini ISO Relay, 12V, SPST, 40A, Sealed with Resistor - 74879 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792B-1A-C-12S-RN-X Mini ISO Relay, 12V, SPST, 40A, Sealed with Resistor
74879
Picker PC792B-1A-C-12S-RN-X Mini ISO Relay, 12V, SPST, 40A, Sealed with Resistor 74879
Not Certified for Ignition Protection Picker PC792B-1A-C-12S-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini ISO Relay Contact Action: SPST (1A) Voltage Rating: 12V NO Current Rating: 40A NC Current Rating: 30A Terminal Type: (4) 1/4" Terminals Required Nickel plated terminals Sealed case enclosure Internal resistor included Contact switching capacity up to 120A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792B-1A-C-12S-RN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini ISO Relay
  • Contact Action: SPST (1A)
  • Voltage Rating: 12V
  • NO Current Rating: 40A
  • NC Current Rating: 30A
  • Terminal Type: (4) 1/4" Terminals Required
  • Nickel plated terminals
  • Sealed case enclosure
  • Internal resistor included
  • Contact switching capacity up to 120A
  • Lead free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74879
Product Name Picker PC792B-1A-C-12S-RN-X Mini ISO Relay, 12V, SPST, 40A, Sealed with Resistor
Mounting Panel;

Panel Mount

Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170605319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Power Relays - 1-1393115-1 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Relay module - 286-328 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details