The PC792B is an automotive plug-in or PCB miniature relay with a SPST NO (1A) contact form, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, switching up to 75 VDC and 560 W. It uses AgSnO2 contacts, has a 12 VDC coil consuming 1.6 W, and operates within -40°C to 125°C. The relay is sealed with a dust cover, has ≤10 ms operate and release times, and is RoHS compliant. It measures 26.00 mm × 24.50 mm × 17.90 mm with quick-connect terminals rated at 8 N. Solderability conforms to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C-12C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |