The PC792A-1C-P-6S1.9-X is an automotive plug-in/PCB mini ISO relay with a SPDT (1C) contact form, PCB pin termination, and a 6VDC coil voltage requiring 1.9W power. It handles 40A continuous current at 14VDC and 20A at 28VDC, with a maximum switching voltage of 75VDC and 560W switching power. Contacts are made of AgSnO2 with initial resistance under 30 mΩ. The relay is sealed, operates from -40°C to 125°C, and meets a mechanical life of 107 operations and an electrical life of 105 operations. Dimensions are 26.00 mm x 26.00 mm x 17.90 mm, with a weight of 31.0g. Operate and release times are both 10ms max. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-P-6S1.9-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |