The PC792A is an automotive plug-in or PCB-mounted mini ISO relay with a SPDT (1 Form C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 1.6 W coil for 6 VDC operation, a resistor for coil suppression, and PCB pins for termination. The relay is sealed, operates from -40°C to 125°C, and has an initial contact resistance of 30 mΩ max. It meets contact dielectric strength of 750 Vrms between coil and contacts, and has a mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm with PCB pins. Weight is 31.0 g.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-P-6S-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |