The PC792A is an automotive plug-in and PCB mini ISO relay designed for high-current switching applications, with a SPDT (1C) contact form rated for 40A at 14VDC and 20A at 28VDC, a maximum switching voltage of 75VDC, and a coil power of 1.9W at 48VDC. It features a reverse diode for coil suppression, tin-plated PCB pins, and is process sealed. The relay operates from -40°C to 125°C and measures 26.00 mm in length, 17.90 mm in width, and 10.75 mm in height. It complies with automotive reliability standards through its 10^5 electrical operations rating and 147 m/s² shock resistance.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-P-48S1.9-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |