The PC792A is an automotive plug-in or PCB mini ISO relay with a single-pole double-throw (1C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 48 VDC coil requiring 31.2 W power, an operate time of ≤10 ms, and a release time of ≤10 ms. The relay operates from -40°C to 125°C and is sealed for environmental protection. It has PCB pin termination, an AgSnO₂ contact material, and a weight of 31.0 g. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm for the PCB pin variant. The part is RoHS compliant and meets insulation resistance of 100 MΩ min. at 500 VDC and dielectric strength of 750 Vrms between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-P-48S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |