The PC792A is an automotive plug-in or PCB-mount mini ISO relay with a SPDT contact form, rated for 40A continuous current at 14VDC and 20A at 28VDC, with a maximum switching voltage of 75VDC and 560W switching power. It uses AgSnO2 contact material, has a coil voltage of 24VDC with a power consumption of 1.9W, and includes a built-in diode (1N4005). Termination is via PCB pins, and the enclosure is sealed. The relay operates from -40°C to 125°C, with an operate time of 10ms and release time of 10ms. Dimensions are 26.00 x 24.50 x 17.90 mm for the PCB pin version. It is RoHS compliant and weighs 31.0g.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-P-24S1.9-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |