The PC792A is an automotive plug-in or PCB-mounted Mini ISO relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 24 VDC coil with a power consumption of 15.6 W, a must-operate voltage of 15.6 VDC, and a must-release voltage of 2.4 VDC. The relay has a PCB pin termination, process-sealed enclosure, and operates within a temperature range of -40°C to 125°C. Contact material is AgSnO₂, with an initial contact resistance of 30 mΩ max. The unit weighs 31.0 g and measures 26.0 mm × 24.5 mm × 17.9 mm. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations, and it complies with RoHS standards. The relay includes a dust cover and a reverse diode (1N4005) as standard for coil suppression.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-P-24S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |