The PC792A is an automotive plug-in and PCB mini ISO relay with a SPDT (1 Form C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and contact material of AgSnO₂. It is available with PCB pins, a 24 VDC coil requiring 1.9 W power, and a sealed enclosure. The relay operates from -40°C to 125°C with a coil pick-up voltage of 15.6 VDC and release voltage of 2.4 VDC. Operate and release times are both ≤10 ms. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm for the PCB pin version. The relay meets terminal strength specifications of 4 N for PCB pins and has solderability rated at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-P-24C1.9-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |