The PC792A is an automotive relay with a 40 A continuous current rating, available in SPDT contact form (1C), and designed for PCB mounting with tin-plated pins. It operates at 24 VDC coil voltage with a coil power of 2.3 W, includes a 680 Ω resistor for coil suppression, and meets RoHS compliance. The relay has a dielectric strength of 750 Vrms between coil and contacts, an operating temperature range of -40°C to 125°C, and a mass of 31.0 g. Its physical dimensions are 26.00 mm × 24.50 mm × 17.90 mm. The relay is sealed and supports solderability per 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-P-24C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |