The PC792A is an automotive relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features an internal diode for coil suppression, PCB pin termination, and a sealed enclosure. The relay operates on a 12 VDC coil with a power consumption of 1.9 W, an operate time of 10 ms, and a release time of 10 ms. It is rated for operation from -40°C to 125°C and storage from -40°C to 155°C, with dimensions of 26.00 mm × 24.50 mm × 17.90 mm. The contact material is AgSnO₂, and it meets a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. Terminal strength is 4 N for PCB pins, and solderability is rated at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-P-12C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |