The PC792A is an automotive relay designed for plug-in or PCB mounting, with a SPDT (1C) contact form and a maximum continuous current rating of 40 A at 14 VDC. It features a sealed enclosure (S), metal bracket mounting (C3), and a 6 VDC coil with 1.6 W power consumption. The relay has a contact material of AgSnO2, operate and release times of 10 ms, and operates within a temperature range of -40°C to 125°C. It measures 26.0 mm × 26.0 mm × 17.9 mm and weighs 31.0 g. The terminals are tin plated and it is RoHS compliant.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-6S-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |