The PC792A is an automotive plug-in or PCB mini ISO relay with a contact form of 1C (SPDT), rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a maximum switching power of 560 W. It features an AgSnO2 contact material, a 1.6 W coil power rating, and includes an internal diode for transient suppression. The relay is sealed and mounted with a metal bracket (C3 option), has solderable PCB terminals with tin plating, and operates from -40°C to 125°C with a storage range up to 155°C. Dimensions are 26.0 mm × 24.5 mm × 17.9 mm for the housing. Mechanical life is 1 × 10^7 operations, electrical life is 1 × 10^5 operations, and shock resistance is 147 m/s² for 11 ms. Weight is 31.0 g.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-6S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |