The PC792A is an automotive relay with a 40 amp continuous current rating, designed for switching resistive loads up to 75 VDC. It features a SPDT (1C) contact form, a 1.9W coil operating at 6VDC, and is mounted in a weatherproof case with a metal bracket (C3). The relay has a sealed enclosure and tin-plated terminals. Its operating temperature range is -40°C to 125°C, and it meets dielectric strength requirements of 500 Vrms between contacts and 750 Vrms between coil and contacts. Weight is 31.0 g. Dimensions are 26.00 mm x 26.00 mm x 17.90 mm. Mechanical life is 1 x 10^7 operations, with an electrical life of 1 x 10^5 operations. Initial contact resistance is 30 mΩ max.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-6C1.9-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |