The PC792A is an automotive plug-in or PCB-mounted mini ISO relay with a SPDT (1C) contact form, rated for a continuous current of 40 A at 14 VDC and switching up to 75 VDC. It features a reverse diode (1N4005) and a sealed enclosure with a metal bracket. The relay operates with a 6 VDC coil consuming 1.6 W, has a must-operate voltage of 3.9 VDC, and a must-release voltage of 0.6 VDC. Operate and release times are both 10 ms. Dimensions are 26.0 mm × 26.0 mm × 16.8 mm for the plug-in version, with a weight of 31.0 g. It meets operating temperature ranges from -40°C to 125°C and storage temperatures up to 155°C. Contact material is AgSnO2, and terminals are tin-plated. Electrical life is rated at 1 × 10⁵ operations. Solderability is rated at 260°C for 5 seconds. The relay is RoHS compliant.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-6C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |