The PC792A is an automotive plug-in or PCB-mounted mini ISO relay with a contact form of 1C (SPDT), rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC resistive loads, with a maximum switching voltage of 75 VDC and switching power of 560 W. It features a resistor parallel to the coil, a sealed enclosure, tin-plated terminals, and operates with a 48 VDC coil consuming 4.8 W. The relay has an operating temperature range of -40°C to 125°C, a mechanical life of 1 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations. The C3 mounting variant includes a weatherproof case with a metal bracket. Dimensions are 26.00 × 26.00 × 17.90 mm for the plug-in version, weighing 31.0 g.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-48S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |