The PC792A series is an automotive plug-in or PCB relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and contact material of AgSnO₂. It has a coil power of 1.9 W for 48 VDC operation, with a pick-up voltage of 31.2 VDC and release voltage of 4.8 VDC. The operate and release time is 10 ms, and it operates within a temperature range of -40°C to 125°C. The C3 mounting version includes a weatherproof case with a metal bracket. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm, with a weight of 31.0 g. Terminal plating is tin, and it is RoHS compliant.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-48C1.9-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |