The PC792A series is an automotive relay with a contact rating of 40 A continuous current at 14 VDC for SPDT (1C) form, and switching voltage up to 75 VDC. It features a reverse diode (D1) and has a sealed enclosure (S) with a metal bracket (C3) for mounting. The relay operates with a 48 VDC coil, consuming 31.2 W of power, and has an operate time and release time of 10 ms maximum. It operates within a temperature range of -40°C to 125°C and has an initial contact resistance of 30 mΩ max. with AgSnO₂ contacts. The package dimensions are 26.00 mm by 17.90 mm by 13.00 mm when using quick connect terminals. It is rated for 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations. Termination is tin-plated, and the device is RoHS compliant (X).
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-48C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |